KEMET Electronics Corporation Film Capacitors C44PLGR6500RASK

Description
500µF Film Capacitor 330V 700V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
500µF Film Capacitor 330V 700V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19682-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19682-ND
Film Capacitors 399-19682-ND
500µF Film Capacitor 330V 700V Polypropylene (PP), Metallized Radial, Can

500µF Film Capacitor 330V 700V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - C44PLGR6500RASK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PLGR6500RASK
Capacitors - Film Capacitors C44PLGR6500RASK
CAP FILM 500UF 10% 700VDC RADIAL

CAP FILM 500UF 10% 700VDC RADIAL

Supplier's Site
Cap, 500Uf, 330Vac, Film, Can; Capacitance Kemet - 85AC1677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 500Uf, 330Vac, Film, Can; Capacitance Kemet
85AC1677
Cap, 500Uf, 330Vac, Film, Can; Capacitance Kemet 85AC1677
CAP, 500UF, 330VAC, FILM, CAN; Capacitance:500µF; Voltage Rating:330VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; RoHS Compliant: Yes

CAP, 500UF, 330VAC, FILM, CAN; Capacitance:500µF; Voltage Rating:330VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-19682-ND C44PLGR6500RASK 85AC1677
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 500Uf, 330Vac, Film, Can; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers