KEMET Electronics Corporation Film Capacitors C44PLGR6300RASJ

Description
KEMET C44PLGR6300RASJ Film Capacitor
Request a Quote Datasheet
Description
KEMET C44PLGR6300RASJ Film Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1829091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1829091
Film Capacitors 1829091
KEMET C44PLGR6300RASJ Film Capacitor

KEMET C44PLGR6300RASJ Film Capacitor

Supplier's Site
Film Capacitors - 1828995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1828995
Film Capacitors 1828995
KEMET C44PLGR6300RASJ Film Capacitor

KEMET C44PLGR6300RASJ Film Capacitor

Supplier's Site
Film Capacitors - 399-19680-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19680-ND
Film Capacitors 399-19680-ND
300µF Film Capacitor 330V 700V Polypropylene (PP), Metallized Radial, Can

300µF Film Capacitor 330V 700V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - C44PLGR6300RASJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C44PLGR6300RASJ
Film Capacitors C44PLGR6300RASJ
CAP FILM 300UF 5% 700VDC RADIAL

CAP FILM 300UF 5% 700VDC RADIAL

Supplier's Site Datasheet
Cap, 300Uf, 330Vac, Film, Can; Capacitance Kemet - 85AC1674 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 300Uf, 330Vac, Film, Can; Capacitance Kemet
85AC1674
Cap, 300Uf, 330Vac, Film, Can; Capacitance Kemet 85AC1674
CAP, 300UF, 330VAC, FILM, CAN; Capacitance:300µF; Voltage Rating:330VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes

CAP, 300UF, 330VAC, FILM, CAN; Capacitance:300µF; Voltage Rating:330VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - C44PLGR6300RASJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PLGR6300RASJ
Capacitors - Film Capacitors C44PLGR6300RASJ
CAP FILM 300UF 5% 700VDC RADIAL

CAP FILM 300UF 5% 700VDC RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1829091 399-19680-ND C44PLGR6300RASJ 85AC1674 C44PLGR6300RASJ
Product Name Film Capacitors Film Capacitors Film Capacitors Cap, 300Uf, 330Vac, Film, Can; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes
WVDC 700 volts 700 volts
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details