KEMET Electronics Corporation Film Capacitors C44PKGR6133RASJ

Description
133µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
133µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19689-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19689-ND
Film Capacitors 399-19689-ND
133µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

133µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - C44PKGR6133RASJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PKGR6133RASJ
Capacitors - Film Capacitors C44PKGR6133RASJ
CAP FILM 133UF 5% 1KVDC RADIAL

CAP FILM 133UF 5% 1KVDC RADIAL

Supplier's Site
Cap, 133Uf, 440Vac, Film, Can; Capacitance Kemet - 85AC1666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 133Uf, 440Vac, Film, Can; Capacitance Kemet
85AC1666
Cap, 133Uf, 440Vac, Film, Can; Capacitance Kemet 85AC1666
CAP, 133UF, 440VAC, FILM, CAN; Capacitance:133µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes

CAP, 133UF, 440VAC, FILM, CAN; Capacitance:133µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes

Supplier's Site
Film Capacitors - C44PKGR6133RASJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C44PKGR6133RASJ
Film Capacitors C44PKGR6133RASJ
CAP FILM 133UF 5% 1KVDC RADIAL

CAP FILM 133UF 5% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19689-ND C44PKGR6133RASJ 85AC1666 C44PKGR6133RASJ
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 133Uf, 440Vac, Film, Can; Capacitance Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers