KEMET Electronics Corporation Ceramic Capacitors C440C474M5R5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C440C474M5R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C440C474M5R5TA-ND
Ceramic Capacitors 399-C440C474M5R5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitor Ceramic 0.47Uf 50V, X7R, 20%, Axial; Capacitance Kemet - 83K0276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 50V, X7R, 20%, Axial; Capacitance Kemet
83K0276
Capacitor Ceramic 0.47Uf 50V, X7R, 20%, Axial; Capacitance Kemet 83K0276
CAPACITOR CERAMIC 0.47UF 50V, X7R, 20%, AXIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 50V, X7R, 20%, AXIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C440C474M5R5TA-ND 83K0276
Product Name Ceramic Capacitors Capacitor Ceramic 0.47Uf 50V, X7R, 20%, Axial; Capacitance Kemet
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - CK05BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details