0.47µF ±10% 50V Ceramic Capacitor X7R Axial
CAP CER 0.47UF 50V X7R AXIAL
CERAMIC CAPACITOR 0.47UF 50V, X7R, 10%, AXIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP CER 0.47UF 50V X7R AXIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C440C474K5R5TA-ND | C440C474K5R5TA | 39K9775 | C440C474K5R5TA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.47Uf 50V, X7R, 10%, Axial; Capacitance Kemet | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |