KEMET Electronics Corporation Ceramic Capacitors C430C752G3G5TA

Description
7500pF ±2% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
7500pF ±2% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C430C752G3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C430C752G3G5TA-ND
Ceramic Capacitors C430C752G3G5TA-ND
7500pF ±2% 25V Ceramic Capacitor C0G, NP0 Axial

7500pF ±2% 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C430C752G3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C430C752G3G5TA
Ceramic Capacitors C430C752G3G5TA
CAP CER 7500PF 25V C0G/NP0 AXIAL

CAP CER 7500PF 25V C0G/NP0 AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C430C752G3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C430C752G3G5TA
Capacitors - Ceramic Capacitors C430C752G3G5TA
CAP CER 7500PF 25V C0G/NP0 AXIAL

CAP CER 7500PF 25V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C430C752G3G5TA-ND C430C752G3G5TA C430C752G3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CFR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers