0.022µF ±1% 200V Ceramic Capacitor C0G, NP0 Axial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | C430C223F2G5TA-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0220 microF |
| Capacitance Tolerance | 1 (+/- %) |