KEMET Electronics Corporation Ceramic Capacitors C420C683JAR5TA

Description
0.068µF ±5% 250V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.068µF ±5% 250V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C683JAR5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C683JAR5TA-ND
Ceramic Capacitors C420C683JAR5TA-ND
0.068µF ±5% 250V Ceramic Capacitor X7R Axial

0.068µF ±5% 250V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C420C683JAR5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C420C683JAR5TA
Capacitors - Ceramic Capacitors C420C683JAR5TA
CAP CER 0.068UF 250V X7R AXIAL

CAP CER 0.068UF 250V X7R AXIAL

Supplier's Site
Ceramic Capacitors - C420C683JAR5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C420C683JAR5TA
Ceramic Capacitors C420C683JAR5TA
CAP CER 0.068UF 250V X7R AXIAL

CAP CER 0.068UF 250V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C420C683JAR5TA-ND C420C683JAR5TA C420C683JAR5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011542 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details