KEMET Electronics Corporation Ceramic Capacitors C420C622K1G5TA7200

Description
6200pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
6200pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C622K1G5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C622K1G5TA7200-ND
Ceramic Capacitors C420C622K1G5TA7200-ND
6200pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

6200pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C420C622K1G5TA7200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C420C622K1G5TA7200
Capacitors - Ceramic Capacitors C420C622K1G5TA7200
CAP CER 6200PF 100V C0G AXIAL

CAP CER 6200PF 100V C0G AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C420C622K1G5TA7200-ND C420C622K1G5TA7200
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M22R224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers