KEMET Electronics Corporation Ceramic Capacitors C420C183J5G5TA7200

Description
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C183J5G5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C183J5G5TA7200-ND
Ceramic Capacitors C420C183J5G5TA7200-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C420C183J5G5TA7200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C420C183J5G5TA7200
Capacitors - Ceramic Capacitors C420C183J5G5TA7200
CAP CER 0.018UF 50V C0G AXIAL

CAP CER 0.018UF 50V C0G AXIAL

Supplier's Site
Ceramic Capacitors - C420C183J5G5TA7200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C420C183J5G5TA7200
Ceramic Capacitors C420C183J5G5TA7200
CAP CER 0.018UF 50V C0G AXIAL

CAP CER 0.018UF 50V C0G AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C420C183J5G5TA7200-ND C420C183J5G5TA7200 C420C183J5G5TA7200
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details