0.016µF ±2% 50V Ceramic Capacitor C0G, NP0 Axial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | C420C163G5G5TA7200-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0160 microF |
| Capacitance Tolerance | 2 (+/- %) |