KEMET Electronics Corporation Ceramic Capacitors C420C162F3G5TA7200

Description
1600pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1600pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C162F3G5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C162F3G5TA7200-ND
Ceramic Capacitors C420C162F3G5TA7200-ND
1600pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial

1600pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C420C162F3G5TA7200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C420C162F3G5TA7200
Ceramic Capacitors C420C162F3G5TA7200
CAP CER 1600PF 25V C0G/NP0 AXIAL

CAP CER 1600PF 25V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C420C162F3G5TA7200-ND C420C162F3G5TA7200
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers