0.012µF ±2% 25V Ceramic Capacitor C0G, NP0 Axial
CAP CER 0.012UF 25V C0G AXIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C420C123G3G5TA-ND | C420C123G3G5TA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0120 microF | 0.0120 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |