KEMET Electronics Corporation Capacitance Kemet C420C104M5R5TA.

Description
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded; Product Range:Aximax, 400 Series; Product Width:- RoHS Compliant: Yes
Description
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded; Product Range:Aximax, 400 Series; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kemet - 14AC8948 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kemet
14AC8948
Capacitance Kemet 14AC8948
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded; Product Range:Aximax, 400 Series; Product Width:- RoHS Compliant: Yes

Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded; Product Range:Aximax, 400 Series; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC8948
Product Name Capacitance Kemet
Configuration / Form Factor PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details