KEMET Electronics Corporation Ceramic Capacitors C412C823K5R5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C412C823K5R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C412C823K5R5TA-ND
Ceramic Capacitors 399-C412C823K5R5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Ceramic Capacitor 0.082Uf 50V, X7R, 10%, Axial; Capacitance Kemet - 83K0115 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 50V, X7R, 10%, Axial; Capacitance Kemet
83K0115
Ceramic Capacitor 0.082Uf 50V, X7R, 10%, Axial; Capacitance Kemet 83K0115
CERAMIC CAPACITOR 0.082UF 50V, X7R, 10%, AXIAL; Capacitance:82000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 50V, X7R, 10%, AXIAL; Capacitance:82000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C412C823K5R5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C412C823K5R5TA
Capacitors - Ceramic Capacitors C412C823K5R5TA
CAP CER AXL

CAP CER AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C412C823K5R5TA-ND 83K0115 C412C823K5R5TA
Product Name Ceramic Capacitors Ceramic Capacitor 0.082Uf 50V, X7R, 10%, Axial; Capacitance Kemet Capacitors - Ceramic Capacitors
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details