CAPACITOR CERAMIC 0.022UF 100V, X7R, 5%, AXIAL; Capacitance:22000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C412C223J1R5TA-ND | 83K0104 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.022Uf 100V, X7R, 5%, Axial; Capacitance Kemet |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 100 volts | 100 volts |