1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
CAP CER 1500PF 50V C0G/NP0 AXIAL
CAPACITOR CERAMIC 1500PF 50V, C0G, 5%, AXIAL; Capacitance:1500pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C412C152J5G5TA-ND | 70094999 | C412C152J5G5TA | 68K3162 |
| Product Name | Ceramic Capacitors | Capacitor;Ceramic;Cap 1500PF ;Tol+-5%; Axial; Vol-Rtg 50V | Capacitors - Ceramic Capacitors | Capacitor Ceramic 1500Pf 50V, C0G, 5%, Axial; Capacitance Kemet |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic NPO | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |