KEMET Electronics Corporation Ceramic Capacitors C410C680FAG5TA

Description
68pF ±1% 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
68pF ±1% 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C680FAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C680FAG5TA-ND
Ceramic Capacitors C410C680FAG5TA-ND
68pF ±1% 250V Ceramic Capacitor C0G, NP0 Axial

68pF ±1% 250V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C680FAG5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C680FAG5TA
Capacitors - Ceramic Capacitors C410C680FAG5TA
CAP CER 68PF 250V C0G/NP0 AXIAL

CAP CER 68PF 250V C0G/NP0 AXIAL

Supplier's Site
Ceramic Capacitors - C410C680FAG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C410C680FAG5TA
Ceramic Capacitors C410C680FAG5TA
CAP CER 68PF 250V C0G/NP0 AXIAL

CAP CER 68PF 250V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C410C680FAG5TA-ND C410C680FAG5TA C410C680FAG5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details