KEMET Electronics Corporation Ceramic Capacitors C410C569B3G5TA

Description
5.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
5.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C569B3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C569B3G5TA-ND
Ceramic Capacitors C410C569B3G5TA-ND
5.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Axial

5.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C410C569B3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C410C569B3G5TA
Ceramic Capacitors C410C569B3G5TA
CAP CER 5.6PF 25V C0G/NP0 AXIAL

CAP CER 5.6PF 25V C0G/NP0 AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C410C569B3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C569B3G5TA
Capacitors - Ceramic Capacitors C410C569B3G5TA
CAP CER 5.6PF 25V C0G/NP0 AXIAL

CAP CER 5.6PF 25V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C410C569B3G5TA-ND C410C569B3G5TA C410C569B3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers