KEMET Electronics Corporation Ceramic Capacitors C410C470J2G5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C410C470J2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C410C470J2G5TA-ND
Ceramic Capacitors 399-C410C470J2G5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitor Ceramic 47Pf 200V, C0G, 5%, Axial; Capacitance Kemet - 83K0016 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 200V, C0G, 5%, Axial; Capacitance Kemet
83K0016
Capacitor Ceramic 47Pf 200V, C0G, 5%, Axial; Capacitance Kemet 83K0016
CAPACITOR CERAMIC 47PF 200V, C0G, 5%, AXIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 200V, C0G, 5%, AXIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C410C470J2G5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C410C470J2G5TA
Capacitors - Ceramic Capacitors C410C470J2G5TA
CAP CER AXL

CAP CER AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C410C470J2G5TA-ND 83K0016 C410C470J2G5TA
Product Name Ceramic Capacitors Capacitor Ceramic 47Pf 200V, C0G, 5%, Axial; Capacitance Kemet Capacitors - Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details