KEMET Electronics Corporation Ceramic Capacitors C410C362K2G5TA

Description
3600pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
3600pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C362K2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C362K2G5TA-ND
Ceramic Capacitors C410C362K2G5TA-ND
3600pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial

3600pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C362K2G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C362K2G5TA
Capacitors - Ceramic Capacitors C410C362K2G5TA
CAP CER 3600PF 200V C0G AXIAL

CAP CER 3600PF 200V C0G AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C410C362K2G5TA-ND C410C362K2G5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details