KEMET Electronics Corporation Ceramic Capacitors C410C331K1G5TA

Description
330pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C410C331K1G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C410C331K1G5TA-ND
Ceramic Capacitors 399-C410C331K1G5TA-ND
330pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

330pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aximax Series, 300 Pf, 10%, C0G / Np0, 100 V, Axial Leaded Rohs Compliant Kemet - 58M4595 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aximax Series, 300 Pf, 10%, C0G / Np0, 100 V, Axial Leaded Rohs Compliant Kemet
58M4595
Multilayer Ceramic Capacitor, Aximax Series, 300 Pf, 10%, C0G / Np0, 100 V, Axial Leaded Rohs Compliant Kemet 58M4595
Multilayer Ceramic Capacitor, Aximax Series, 300 pF, - 10%, C0G / NP0, 100 V, Axial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Aximax Series, 300 pF, - 10%, C0G / NP0, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C410C331K1G5TA-ND 58M4595
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Aximax Series, 300 Pf, 10%, C0G / Np0, 100 V, Axial Leaded Rohs Compliant Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details