KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C410C331J1H5TA9170

Description
Capacitor Ceramic Axial X8R 330pF 100V
Request a Quote Datasheet
Description
Capacitor Ceramic Axial X8R 330pF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1735609 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1735609
MLCCs - Multilayer Ceramic Capacitors 1735609
Capacitor Ceramic Axial X8R 330pF 100V

Capacitor Ceramic Axial X8R 330pF 100V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1735600 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1735600
MLCCs - Multilayer Ceramic Capacitors 1735600
Capacitor Ceramic Axial X8R 330pF 100V

Capacitor Ceramic Axial X8R 330pF 100V

Supplier's Site
Ceramic Capacitors - 399-C410C331J1H5TA9170-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C410C331J1H5TA9170-ND
Ceramic Capacitors 399-C410C331J1H5TA9170-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Cap, 330Pf, 100V, 5%, X8R; Capacitance Kemet - 38AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, 5%, X8R; Capacitance Kemet
38AC0839
Cap, 330Pf, 100V, 5%, X8R; Capacitance Kemet 38AC0839
CAP, 330PF, 100V, 5%, X8R; Capacitance:330pF; Voltage Rating:100V; Product Range:Aximax, 400 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X8R; Lead Spacing:-; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 100V, 5%, X8R; Capacitance:330pF; Voltage Rating:100V; Product Range:Aximax, 400 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X8R; Lead Spacing:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1735609 399-C410C331J1H5TA9170-ND 38AC0839
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 100V, 5%, X8R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Axial Leaded
Technology Multilayer
Applications Automotive Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M500J032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details