KEMET Electronics Corporation Ceramic Capacitors C410C249DAG5TA

Description
2.4pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
2.4pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C249DAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C249DAG5TA-ND
Ceramic Capacitors C410C249DAG5TA-ND
2.4pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Axial

2.4pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C249DAG5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C249DAG5TA
Capacitors - Ceramic Capacitors C410C249DAG5TA
CAP CER 2.4PF 250V C0G/NP0 AXIAL

CAP CER 2.4PF 250V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C410C249DAG5TA-ND C410C249DAG5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers