KEMET Electronics Corporation Ceramic Capacitors C410C221J2G5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C410C221J2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C410C221J2G5TA-ND
Ceramic Capacitors 399-C410C221J2G5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C221J2G5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C410C221J2G5TA
Capacitors - Ceramic Capacitors C410C221J2G5TA
CAP CER AXL

CAP CER AXL

Supplier's Site
220.pf 200V Rohs Compliant Kemet - 60M1624 - Newark, An Avnet Company
Chicago, IL, United States
220.pf 200V Rohs Compliant Kemet
60M1624
220.pf 200V Rohs Compliant Kemet 60M1624
220.PF 200V ROHS COMPLIANT: YES

220.PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C410C221J2G5TA-ND C410C221J2G5TA 60M1624
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 220.pf 200V Rohs Compliant Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - CK05BX391K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers