180pF ±1% 100V Ceramic Capacitor C0G, NP0 Axial
CAP CER 180PF 100V C0G/NP0 AXIAL
CAPACITOR CERAMIC 180PF 100V, C0G, 1%, AXIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes
CAP CER 180PF 100V C0G/NP0 AXIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C410C181F1G5TA-ND | C410C181F1G5TA | 82K9917 | C410C181F1G5TA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 180Pf 100V, C0G, 1%, Axial; Capacitance Kemet | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |