CAPACITOR CERAMIC 1500PF 100V, X7R, 20%, AXIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes
CAP CER AXL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C410C152M1R5TA-ND | 68K3131 | C410C152M1R5TA |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 1500Pf 100V, X7R, 20%, Axial; Capacitance Kemet | Capacitors - Ceramic Capacitors |
| Applications | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts |