130pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
CAP CER 130PF 100V C0G/NP0 AXIAL
CAPACITOR CERAMIC 130PF 100V, C0G, 5%, AXIAL; Capacitance:130pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C410C131J1G5TA-ND | C410C131J1G5TA | 82K9893 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 130Pf 100V, C0G, 5%, Axial; Capacitance Kemet |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts |