1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial
CAP CER 1200PF 200V C0G AXIAL
CAP CER 1200PF 200V C0G AXIAL
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C410C122K2G5TA-ND | C410C122K2G5TA | C410C122K2G5TA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts |