KEMET Electronics Corporation Ceramic Capacitors C410C109CAG5TA7200

Description
1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C109CAG5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C109CAG5TA7200-ND
Ceramic Capacitors C410C109CAG5TA7200-ND
1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Axial

1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C109CAG5TA7200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C109CAG5TA7200
Capacitors - Ceramic Capacitors C410C109CAG5TA7200
CAP CER 1PF 250V C0G/NP0 AXIAL

CAP CER 1PF 250V C0G/NP0 AXIAL

Supplier's Site
Ceramic Capacitors - C410C109CAG5TA7200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C410C109CAG5TA7200
Ceramic Capacitors C410C109CAG5TA7200
CAP CER 1PF 250V C0G/NP0 AXIAL

CAP CER 1PF 250V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C410C109CAG5TA7200-ND C410C109CAG5TA7200 C410C109CAG5TA7200
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH0R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details