KEMET Electronics Corporation Ceramic Capacitors C410C102M5R5TA

Description
1000pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1000pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C410C102M5R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C410C102M5R5TA-ND
Ceramic Capacitors 399-C410C102M5R5TA-ND
1000pF ±20% 50V Ceramic Capacitor X7R Axial

1000pF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 1000Pf 50V, X7R, 20%, Axial; Capacitance Kemet - 39K9701 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 50V, X7R, 20%, Axial; Capacitance Kemet
39K9701
Capacitor Ceramic 1000Pf 50V, X7R, 20%, Axial; Capacitance Kemet 39K9701
CAPACITOR CERAMIC 1000PF 50V, X7R, 20%, AXIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 50V, X7R, 20%, AXIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C410C102M5R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C410C102M5R5TA
Ceramic Capacitors C410C102M5R5TA
CER CAP

CER CAP

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C410C102M5R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C102M5R5TA
Capacitors - Ceramic Capacitors C410C102M5R5TA
CER CAP

CER CAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C410C102M5R5TA-ND 39K9701 C410C102M5R5TA C410C102M5R5TA
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 50V, X7R, 20%, Axial; Capacitance Kemet Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details