.180UF 500V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C356C184KCR5TA-ND | 87AC0015 |
| Product Name | Ceramic Capacitors | .180Uf 500V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | High Voltage Capacitor; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |