KEMET Electronics Corporation Ceramic Capacitors C350C124F2G5TA

Description
0.12µF ±1% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.12µF ±1% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C350C124F2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C350C124F2G5TA-ND
Ceramic Capacitors C350C124F2G5TA-ND
0.12µF ±1% 200V Ceramic Capacitor C0G, NP0 Radial

0.12µF ±1% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C350C124F2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C350C124F2G5TA
Ceramic Capacitors C350C124F2G5TA
CAP CER RAD 120NF 200V C0G 1%

CAP CER RAD 120NF 200V C0G 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C350C124F2G5TA-ND C350C124F2G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details