KEMET Electronics Corporation 0.56uF 100V Capacitor C340C564M1R5TA7303

Description
Cap Ceramic 0.56uF 100V X7R 20% Radial 5.08mm 125°C T/R Product overview: C340C564M1R5TA7303 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C340C564M1R5TA730 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.56uF 100V X7R 20% Radial 5.08mm 125°C T/R Product overview: C340C564M1R5TA7303 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C340C564M1R5TA730 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.56uF 100V Capacitor
60-C340C564M1R5TA7303
0.56uF 100V Capacitor 60-C340C564M1R5TA7303
Cap Ceramic 0.56uF 100V X7R 20% Radial 5.08mm 125°C T/R Product overview: C340C564M1R5TA7303 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C340C564M1R5TA730 3 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.56uF 100V X7R 20% Radial 5.08mm 125°C T/R Product overview: C340C564M1R5TA7303 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C340C564M1R5TA7303 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C340C564M1R5TA7303TR-ND - DigiKey
Thief River Falls, MN, United States
0.56µF ±20% 100V Ceramic Capacitor X7R Radial

0.56µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 399-C340C564M1R5TA7303CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.56UF 100V X7R RADIAL

CAP CER 0.56UF 100V X7R RADIAL

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C340C564M1R5TA7303 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C340C564M1R5TA7303
Capacitors - Ceramic Capacitors C340C564M1R5TA7303
CAP CER 0.56UF 100V X7R RADIAL

CAP CER 0.56UF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - C340C564M1R5TA7303 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C340C564M1R5TA7303
Ceramic Capacitors C340C564M1R5TA7303
CAP CER 0.56UF 100V X7R RADIAL

CAP CER 0.56UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C340C564M1R5TA7303 399-C340C564M1R5TA7303TR-ND C340C564M1R5TA7303 C340C564M1R5TA7303
Product Name 0.56uF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 104MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers