KEMET Electronics Corporation Ceramic Capacitors C340C475M5U5TA

Description
4.7µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
4.7µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4442-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4442-ND
Ceramic Capacitors 399-4442-ND
4.7µF ±20% 50V Ceramic Capacitor Z5U Radial

4.7µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitor, Mlcc, Z5U, 4.7Uf, 50V, Radial; Capacitance Kemet - 43K3241 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, Z5U, 4.7Uf, 50V, Radial; Capacitance Kemet
43K3241
Capacitor, Mlcc, Z5U, 4.7Uf, 50V, Radial; Capacitance Kemet 43K3241
CAPACITOR, MLCC, Z5U, 4.7UF, 50V, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, Z5U, 4.7UF, 50V, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gold Max, C340 Series, 4.7 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet - 58M4586 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C340 Series, 4.7 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet
58M4586
Multilayer Ceramic Capacitor, Gold Max, C340 Series, 4.7 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet 58M4586
Multilayer Ceramic Capacitor, Gold Max, C340 Series, 4.7 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C340 Series, 4.7 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 16288781 - Radwell International
Willingboro, NJ, United States
Capacitor
16288781
Capacitor 16288781
CAPACITOR, MLCC, Z5U, 4.7UF, 50V, RADIAL; CAPACITANCE:4.7UF; VOLTAGE RATING:50V; PRODUCT RANGE:GOLDMAX, 300 SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIELECTRIC CHARACTERISTIC:Z5U; LEAD SPACING:5.08MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, MLCC, Z5U, 4.7UF, 50V, RADIAL; CAPACITANCE:4.7UF; VOLTAGE RATING:50V; PRODUCT RANGE:GOLDMAX, 300 SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIELECTRIC CHARACTERISTIC:Z5U; LEAD SPACING:5.08MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor;Ceramic;Cap 4.70UF ;Tol+-20%;Radial; Vol-Rtg 50V - 70095231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 4.70UF ;Tol+-20%;Radial; Vol-Rtg 50V
70095231
Capacitor;Ceramic;Cap 4.70UF ;Tol+-20%;Radial; Vol-Rtg 50V 70095231
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site
Ceramic Capacitors - C340C475M5U5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C340C475M5U5TA
Ceramic Capacitors C340C475M5U5TA
CAP CER 4.7UF 50V Z5U RADIAL

CAP CER 4.7UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4442-ND 43K3241 58M4586 16288781 70095231 C340C475M5U5TA
Product Name Ceramic Capacitors Capacitor, Mlcc, Z5U, 4.7Uf, 50V, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, Gold Max, C340 Series, 4.7 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet Capacitor Capacitor;Ceramic;Cap 4.70UF ;Tol+-20%;Radial; Vol-Rtg 50V Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Z5U Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PSB102K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers