KEMET Electronics Corporation Ceramic Capacitors C340C474M1U5TA

Description
0.47µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.47µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4441-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4441-ND
Ceramic Capacitors 399-4441-ND
0.47µF ±20% 100V Ceramic Capacitor Z5U Radial

0.47µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 100V, Z5U, 20%, Radial; Capacitance Kemet - 72K6484 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 100V, Z5U, 20%, Radial; Capacitance Kemet
72K6484
Ceramic Capacitor 0.047Uf 100V, Z5U, 20%, Radial; Capacitance Kemet 72K6484
CERAMIC CAPACITOR 0.047UF 100V, Z5U, 20%, RADIAL; Capacitance:47000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 100V, Z5U, 20%, RADIAL; Capacitance:47000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-4441-ND 72K6484
Product Name Ceramic Capacitors Ceramic Capacitor 0.047Uf 100V, Z5U, 20%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details