4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Multilayer Ceramic Capacitor, 300 Series, 4700 pF, 10%, X7R, 2 kV, Radial Leaded RoHS Compliant: Yes
CAP CER 4700PF 2KV X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12000-ND | 72Y5255 | C331C472KGR5TA |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, 300 Series, 4700 Pf, 10%, X7R, 2 Kv, Radial Leaded Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |