KEMET Electronics Corporation Ceramic Capacitors C330C683K2R5TA

Description
0.068µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4422-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4422-ND
Ceramic Capacitors 399-4422-ND
0.068µF ±10% 200V Ceramic Capacitor X7R Radial

0.068µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.068Uf 200V, X7R, 10%, Radial; Capacitance Kemet - 72K6468 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 200V, X7R, 10%, Radial; Capacitance Kemet
72K6468
Ceramic Capacitor 0.068Uf 200V, X7R, 10%, Radial; Capacitance Kemet 72K6468
CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, RADIAL; Capacitance:68000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, RADIAL; Capacitance:68000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C330C683K2R5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C330C683K2R5TA
Capacitors - Ceramic Capacitors C330C683K2R5TA
CAP CER 0.068UF 200V X7R RADIAL

CAP CER 0.068UF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-4422-ND 72K6468 C330C683K2R5TA
Product Name Ceramic Capacitors Ceramic Capacitor 0.068Uf 200V, X7R, 10%, Radial; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers