KEMET Electronics Corporation Ceramic Capacitors C330C683K1R5CA

Description
0.068µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-2091-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-2091-ND
Ceramic Capacitors 399-2091-ND
0.068µF ±10% 100V Ceramic Capacitor X7R Radial

0.068µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C330C683K1R5CA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C683K1R5CA
Ceramic Capacitors C330C683K1R5CA
CAP CER 0.068UF 100V X7R RADIAL

CAP CER 0.068UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-2091-ND C330C683K1R5CA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1833348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details