KEMET Electronics Corporation Ceramic Capacitors C330C512KAG5TA7301

Description
5100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C512KAG5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C512KAG5TA7301-ND
Ceramic Capacitors C330C512KAG5TA7301-ND
5100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

5100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C330C512KAG5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C512KAG5TA7301
Ceramic Capacitors C330C512KAG5TA7301
CAP CER 5100PF 250V C0G/NP0 RAD

CAP CER 5100PF 250V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C330C512KAG5TA7301-ND C330C512KAG5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details