KEMET Electronics Corporation Ceramic Capacitors C330C512J2G5TA

Description
CAP CER RAD MONO
Request a Quote Datasheet
Description
CAP CER RAD MONO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C512J2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C512J2G5TA-ND
Ceramic Capacitors 399-C330C512J2G5TA-ND
CAP CER RAD MONO

CAP CER RAD MONO

Buy Now Datasheet
Ceramic Capacitor 5100Pf 200V, C0G, 5%, Radial; Capacitance Kemet - 72K6463 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5100Pf 200V, C0G, 5%, Radial; Capacitance Kemet
72K6463
Ceramic Capacitor 5100Pf 200V, C0G, 5%, Radial; Capacitance Kemet 72K6463
CERAMIC CAPACITOR 5100PF 200V, C0G, 5%, RADIAL; Capacitance:5100pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5100PF 200V, C0G, 5%, RADIAL; Capacitance:5100pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C512J2G5TA-ND 72K6463
Product Name Ceramic Capacitors Ceramic Capacitor 5100Pf 200V, C0G, 5%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX121K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers