KEMET Electronics Corporation Ceramic Capacitors C330C474K5G5TA

Description
0.47µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C474K5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C474K5G5TA-ND
Ceramic Capacitors C330C474K5G5TA-ND
0.47µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

0.47µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
.470Uf 50.0V Rohs Compliant Kemet - 86AC9885 - Newark, An Avnet Company
Chicago, IL, United States
.470Uf 50.0V Rohs Compliant Kemet
86AC9885
.470Uf 50.0V Rohs Compliant Kemet 86AC9885
.470UF 50.0V ROHS COMPLIANT: YES

.470UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C330C474K5G5TA-ND 86AC9885
Product Name Ceramic Capacitors .470Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers