KEMET Electronics Corporation Ceramic Capacitors C330C473MDR5TA

Description
0.047µF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C473MDR5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C473MDR5TA-ND
Ceramic Capacitors C330C473MDR5TA-ND
0.047µF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial

0.047µF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
.047Uf 1000V Rohs Compliant Kemet - 86AC9882 - Newark, An Avnet Company
Chicago, IL, United States
.047Uf 1000V Rohs Compliant Kemet
86AC9882
.047Uf 1000V Rohs Compliant Kemet 86AC9882
.047UF 1000V ROHS COMPLIANT: YES

.047UF 1000V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C330C473MDR5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C473MDR5TA
Ceramic Capacitors C330C473MDR5TA
CAP CER 0.047UF 1KV X7R RADIAL

CAP CER 0.047UF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C330C473MDR5TA-ND 86AC9882 C330C473MDR5TA
Product Name Ceramic Capacitors .047Uf 1000V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1210Y2K50821KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details