KEMET Electronics Corporation Ceramic Capacitors C330C392GDG5TA7303

Description
3900pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C392GDG5TA7303-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C392GDG5TA7303-ND
Ceramic Capacitors C330C392GDG5TA7303-ND
3900pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

3900pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C330C392GDG5TA7303 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C392GDG5TA7303
Ceramic Capacitors C330C392GDG5TA7303
CAP CER 3900PF 1KV NP0 RADIAL

CAP CER 3900PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C330C392GDG5TA7303-ND C330C392GDG5TA7303
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details