KEMET Electronics Corporation Ceramic Capacitors C330C362JAG5TA7301

Description
3600pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3600pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C362JAG5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C362JAG5TA7301-ND
Ceramic Capacitors C330C362JAG5TA7301-ND
3600pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

3600pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C330C362JAG5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C362JAG5TA7301
Ceramic Capacitors C330C362JAG5TA7301
CAP CER 3600PF 250V C0G/NP0 RAD

CAP CER 3600PF 250V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C330C362JAG5TA7301-ND C330C362JAG5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1190-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details