KEMET Electronics Corporation Ceramic Capacitors C330C334M5R5TA

Description
0.33µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13992-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13992-ND
Ceramic Capacitors 399-13992-ND
0.33µF ±20% 50V Ceramic Capacitor X7R Radial

0.33µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.33Μf, 50V, 20%, X7R; Capacitance Kemet - 45AC7099 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 50V, 20%, X7R; Capacitance Kemet
45AC7099
Cap, 0.33Μf, 50V, 20%, X7R; Capacitance Kemet 45AC7099
CAP, 0.33µF, 50V, 20%, X7R; Capacitance:0.33µF; Voltage Rating:50V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

CAP, 0.33µF, 50V, 20%, X7R; Capacitance:0.33µF; Voltage Rating:50V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-13992-ND 45AC7099
Product Name Ceramic Capacitors Cap, 0.33Μf, 50V, 20%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - M39014/011353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers