KEMET Electronics Corporation Ceramic Capacitors C330C334KBR5TA7303

Description
0.33µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.33µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C334KBR5TA7303-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C334KBR5TA7303-ND
Ceramic Capacitors C330C334KBR5TA7303-ND
0.33µF ±10% 630V Ceramic Capacitor X7R Radial

0.33µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C330C334KBR5TA7303 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C334KBR5TA7303
Ceramic Capacitors C330C334KBR5TA7303
CAP CER 0.33UF 630V X7R RADIAL

CAP CER 0.33UF 630V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C330C334KBR5TA7303-ND C330C334KBR5TA7303
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details