0.33µF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 0.33UF 50V X7R RADIAL
CAP CER 0.33UF 50V X7R RADIAL
CERAMIC CAPACITOR 0.33UF 50V X7R 10%, RADIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Goldmax, 300 Series RoHS Compliant: Yes
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4408-ND | 70095179 | C330C334K5R5TA | C330C334K5R5TA | 33K2753 | 58M4581 |
| Product Name | Ceramic Capacitors | Capacitor;Ceramic;Cap .330UF ;Tol+-10%;Radial; Vol-Rtg 50V | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.33Uf 50V X7R 10%, Radial; Capacitance Kemet | Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |