KEMET Electronics Corporation Ceramic Capacitors C330C333KDR5TA

Description
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C333KDR5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C333KDR5TA-ND
Ceramic Capacitors C330C333KDR5TA-ND
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
.033Uf 1000V Rohs Compliant Kemet - 86AC9871 - Newark, An Avnet Company
Chicago, IL, United States
.033Uf 1000V Rohs Compliant Kemet
86AC9871
.033Uf 1000V Rohs Compliant Kemet 86AC9871
.033UF 1000V ROHS COMPLIANT: YES

.033UF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C330C333KDR5TA-ND 86AC9871
Product Name Ceramic Capacitors .033Uf 1000V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C332J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details