KEMET Electronics Corporation Ceramic Capacitors C330C333K2R5TA

Description
0.033µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4406-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4406-ND
Ceramic Capacitors 399-4406-ND
0.033µF ±10% 200V Ceramic Capacitor X7R Radial

0.033µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C330C333K2R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C333K2R5TA
Ceramic Capacitors C330C333K2R5TA
CAP CER 0.033UF 200V X7R RADIAL

CAP CER 0.033UF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C330C333K2R5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C330C333K2R5TA
Capacitors - Ceramic Capacitors C330C333K2R5TA
CAP CER 0.033UF 200V X7R RADIAL

CAP CER 0.033UF 200V X7R RADIAL

Supplier's Site
Ceramic Capacitor 0.033Uf 200V X7R 10%, Radial; Capacitance Kemet - 72K8373 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 200V X7R 10%, Radial; Capacitance Kemet
72K8373
Ceramic Capacitor 0.033Uf 200V X7R 10%, Radial; Capacitance Kemet 72K8373
CERAMIC CAPACITOR 0.033UF 200V X7R 10%, RADIAL; Capacitance:33000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 200V X7R 10%, RADIAL; Capacitance:33000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-4406-ND C330C333K2R5TA C330C333K2R5TA 72K8373
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.033Uf 200V X7R 10%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details